Philips logo

Philips StyleCare Prestige BHB878/00 hair styling tool Curling wand Warm White 2 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140259
Info modified on:
31 May 2025, 02:44:51
Philips BHB878/00 user manual (15 MB)
Quick start guide (1.2 MB)
Short summary description Philips StyleCare Prestige BHB878/00 hair styling tool Curling wand Warm White 2 m:

Philips StyleCare Prestige BHB878/00, Curling wand, Warm, All hair, 170 °C, 210 °C, 30 s

Long summary description Philips StyleCare Prestige BHB878/00 hair styling tool Curling wand Warm White 2 m:

Philips StyleCare Prestige BHB878/00. Type: Curling wand, Technology: Warm, Suitable for hair types: All hair. Product colour: White, Hanging type: Hanging ring. Cord length: 2 m, Auto power off after: 60 min. AC input voltage: 220 V. Cable length: 2 m

Reasons to buy
3d tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.