Philips 86BDL3012T/00, 2,17 m (85.6"), 3840 x 2160 pixels
Philips 86BDL3012T/00. Display diagonal: 2,17 m (85.6"), Display resolution: 3840 x 2160 pixels, Display brightness: 410 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: Black