Philips logo

Philips Star Wars 71889/30/16 table lamp LED Black, Red

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61557
Info modified on:
09 Mar 2024, 14:04:25
Retail Leaflet (156 KB)
Short summary description Philips Star Wars 71889/30/16 table lamp LED Black, Red:

Philips Star Wars 71889/30/16, Black, Red, Synthetics, Children's room, Expressive, IP20, III

Long summary description Philips Star Wars 71889/30/16 table lamp LED Black, Red:

Philips Star Wars 71889/30/16. Product colour: Black, Red, Disk material: Synthetics, Suitable location: Children's room. Number of bulbs: 1 bulb(s), Bulb type: LED, Light colour: Warm white. Control type: Buttons. Suitable for light type: Ambience. Power source type: Battery, Compatible battery sizes: AA

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.