Philips logo

Philips Signage Solutions 55BDL4050D/00 signage display Digital signage flat panel 138,8 cm (54.6") LED Wi-Fi 450 cd/m² Full HD Black Android

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218165
Info modified on:
26 Jun 2024, 05:34:39
Short summary description Philips Signage Solutions 55BDL4050D/00 signage display Digital signage flat panel 138,8 cm (54.6") LED Wi-Fi 450 cd/m² Full HD Black Android:

Philips Signage Solutions 55BDL4050D/00, Digital signage flat panel, 138,8 cm (54.6"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Philips Signage Solutions 55BDL4050D/00 signage display Digital signage flat panel 138,8 cm (54.6") LED Wi-Fi 450 cd/m² Full HD Black Android:

Philips Signage Solutions 55BDL4050D/00. Product design: Digital signage flat panel. Display diagonal: 138,8 cm (54.6"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system software: Android. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.