Philips 6000 series 50PUF6172/T3, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Philips 6000 series 50PUF6172/T3. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DTMB. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver