Philips logo

Philips 498P9/00 computer monitor 124 cm (48.8") 5120 x 1440 pixels LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233460
Info modified on:
27 Apr 2025, 07:05:38
Short summary description Philips 498P9/00 computer monitor 124 cm (48.8") 5120 x 1440 pixels LCD Black:

Philips 498P9/00, 124 cm (48.8"), 5120 x 1440 pixels, LCD, 5 ms, Black

Long summary description Philips 498P9/00 computer monitor 124 cm (48.8") 5120 x 1440 pixels LCD Black:

Philips 498P9/00. Display diagonal: 124 cm (48.8"), Display resolution: 5120 x 1440 pixels, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2x2. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.