Philips logo

Philips 43PFL5602/F7 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67437
Info modified on:
28 May 2024, 13:23:18
Short summary description Philips 43PFL5602/F7 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 43PFL5602/F7, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 43PFL5602/F7 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 43PFL5602/F7. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Response time: 9 ms, Contrast ratio (typical): 1100:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.