Philips logo

Philips 6000 series 43PFF6367/T3 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2815
Info modified on:
29 Jun 2023, 18:22:23
Short summary description Philips 6000 series 43PFF6367/T3 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black:

Philips 6000 series 43PFF6367/T3, 109,2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 43PFF6367/T3 TV 109,2 cm (43") Full HD Smart TV Wi-Fi Black:

Philips 6000 series 43PFF6367/T3. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DTMB. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.