Philips logo

Philips 7000 series 42PFK7509/12 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70097
Info modified on:
05 Nov 2024, 11:11:55
Short summary description Philips 7000 series 42PFK7509/12 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 7000 series 42PFK7509/12, 106,7 cm (42"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series 42PFK7509/12 TV 106,7 cm (42") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 7000 series 42PFK7509/12. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.