Philips logo

Philips 5000 series 40PFL5606H/58 TV 101,6 cm (40") Full HD Black 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147759
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5000 series 40PFL5606H/58 TV 101,6 cm (40") Full HD Black 400 cd/m²:

Philips 5000 series 40PFL5606H/58, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 5000 series 40PFL5606H/58 TV 101,6 cm (40") Full HD Black 400 cd/m²:

Philips 5000 series 40PFL5606H/58. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.