Philips logo

Philips 5500 series 40PFL5507K/12 TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149023
Info modified on:
18 Nov 2024, 10:54:20
Short summary description Philips 5500 series 40PFL5507K/12 TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black, Silver:

Philips 5500 series 40PFL5507K/12, 101,6 cm (40"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 5500 series 40PFL5507K/12 TV 101,6 cm (40") Full HD Smart TV Wi-Fi Black, Silver:

Philips 5500 series 40PFL5507K/12. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver

3d tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.