Philips logo

Philips 21PT5307/60 CRT TV 53,3 cm (21")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100579
Info modified on:
14 Mar 2024, 17:58:36
Short summary description Philips 21PT5307/60 CRT TV 53,3 cm (21"):

Philips 21PT5307/60, 53,3 cm (21"), 4:3, 55 cm, 51 cm, 100 channels, 2 W

Long summary description Philips 21PT5307/60 CRT TV 53,3 cm (21"):

Philips 21PT5307/60. Display diagonal: 53,3 cm (21"), Aspect ratio: 4:3, Display diagonal (metric): 55 cm. Channels quantity: 100 channels. RMS rated power: 2 W, Peak Music Power Output (PMPO): 20 W, Music power: 20 W. Power consumption (typical): 60 W, Power consumption (standby): 3 W. Teletext: 1 pages

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.