Philips logo

Philips 19PFL3504D/F7 TV 48,3 cm (19") HD Black 300 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47487
Info modified on:
14 Mar 2024, 17:57:12
Short summary description Philips 19PFL3504D/F7 TV 48,3 cm (19") HD Black 300 cd/m²:

Philips 19PFL3504D/F7, 48,3 cm (19"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 19PFL3504D/F7 TV 48,3 cm (19") HD Black 300 cd/m²:

Philips 19PFL3504D/F7. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.