Philips logo

Philips Hue White and colour ambience 8719514291317A smart lighting Smart bulb Bluetooth/Zigbee 11 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74727
Info modified on:
01 Jun 2025, 05:43:58
EU Energy Label (68 KB)
Short summary description Philips Hue White and colour ambience 8719514291317A smart lighting Smart bulb Bluetooth/Zigbee 11 W:

Philips Hue White and colour ambience 8719514291317A, Smart bulb, Bluetooth/Zigbee, White, LED, E27, A60

Long summary description Philips Hue White and colour ambience 8719514291317A smart lighting Smart bulb Bluetooth/Zigbee 11 W:

Philips Hue White and colour ambience 8719514291317A. Type: Smart bulb, Standard connectivity: Bluetooth/Zigbee, Product colour: White. Mobile operating systems supported: iOS 10.0, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 7.0, iOS 7.1, iOS 7.2, iOS 8.0, iOS 8.1, iOS.... Energy efficiency compliance: F, Power source type: AC, Power consumption (standby): 0,5 W. Height: 110 mm, Weight: 72 g, Diameter: 6 cm. Package width: 146 mm, Package depth: 72 mm, Package height: 174 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.