Philips logo

Philips LivingColors 7001831PU mood lighting 4,7 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107009
Info modified on:
30 Apr 2024, 21:11:49
Philips 70018/31/PU user manual (1.1 MB)
Short summary description Philips LivingColors 7001831PU mood lighting 4,7 W:

Philips LivingColors 7001831PU, 1 bulb(s), 4,7 W, LED, 20000 h, Variable, Expressive

Long summary description Philips LivingColors 7001831PU mood lighting 4,7 W:

Philips LivingColors 7001831PU. Number of bulbs: 1 bulb(s), Bulb power: 4,7 W, Bulb type: LED. Product colour: White, Housing material: Synthetics, Suitable location: Bedroom, Living room. AC input frequency: 50-60 Hz. Width: 100 mm, Depth: 120 mm, Height: 110 mm. Package width: 123 mm, Package depth: 1230 mm, Package height: 168 mm

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.