Philips logo

Philips myLiving 4087931PN table lamp E27 White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64580
Info modified on:
27 May 2024, 13:21:32
Philips 40879/31/PN user manual (342 KB)
Short summary description Philips myLiving 4087931PN table lamp E27 White:

Philips myLiving 4087931PN, White, Synthetics, Bedroom, Contemporary, IP21, II

Long summary description Philips myLiving 4087931PN table lamp E27 White:

Philips myLiving 4087931PN. Product colour: White, Disk material: Synthetics, Suitable location: Bedroom. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Replacement bulb power (max): 60 W. Cord length: 2,1 m. Suitable for light type: Ambience, Type: Table lamp. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.