Philips logo

Philips Hue White ambience 4023331P7 Suspension light Bluetooth 39 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183707
Info modified on:
13 May 2025, 04:08:32
Short summary description Philips Hue White ambience 4023331P7 Suspension light Bluetooth 39 W:

Philips Hue White ambience 4023331P7, Suspension light, Bluetooth, White, LED, Metal, Non-changeable bulb(s)

Long summary description Philips Hue White ambience 4023331P7 Suspension light Bluetooth 39 W:

Philips Hue White ambience 4023331P7. Type: Suspension light, Standard connectivity: Bluetooth, Product colour: White. Total power: 39 W, Input voltage: 220-240 V, Bulb voltage: 24 V. Width: 434 mm, Depth: 434 mm, Minimum height: 13,1 cm. Package width: 98 mm, Package depth: 446 mm, Package height: 469 mm. Compatible bulb energy efficiency classes (old): A+, A++, B, C, D, E

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.