Philips logo

Philips Hue White ambience 3115431PH Smart table lamp Bluetooth 9 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166605
Info modified on:
21 May 2025, 04:02:06
Philips 31154/31/PH user manual (2.5 MB)
Short summary description Philips Hue White ambience 3115431PH Smart table lamp Bluetooth 9 W:

Philips Hue White ambience 3115431PH, Smart table lamp, Bluetooth, White, LED, Metal, Non-changeable bulb(s)

Long summary description Philips Hue White ambience 3115431PH Smart table lamp Bluetooth 9 W:

Philips Hue White ambience 3115431PH. Type: Smart table lamp, Standard connectivity: Bluetooth, Product colour: White. Input voltage: 50-60 Hz, AC input frequency: 50 - 60 Hz, Voltage: LED. Width: 300 mm, Depth: 300 mm, Height: 323 mm. Package width: 368 mm, Package depth: 338 mm, Package height: 396 mm. Package net weight: 2,61 kg, Package gross weight: 3,85 kg

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.