Philips logo

Philips myGarden 169428716 Outdoor wall lighting Fluorescent A

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124974
Info modified on:
27 May 2024, 13:24:40
Short summary description Philips myGarden 169428716 Outdoor wall lighting Fluorescent A:

Philips myGarden 169428716, Outdoor wall lighting, Grey, Aluminium, IP44, Garden, Patio, I

Long summary description Philips myGarden 169428716 Outdoor wall lighting Fluorescent A:

Philips myGarden 169428716. Type: Outdoor wall lighting, Product colour: Grey, Housing material: Aluminium. Number of bulbs: 1 bulb(s), Bulb type: Fluorescent, Bulb power: 23 W. Power source type: AC, AC input frequency: 50-60 Hz, Energy efficiency compliance: A. Width: 148 mm, Depth: 268 mm, Length: 268 mm. Quantity per pack: 1 pc(s), Package width: 22 mm, Package depth: 1140 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.