Origin Storage logo

Origin Storage CT2K16G48C40U5-OS memory module 16 GB 1 x 16 GB DDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7011
Info modified on:
29 Apr 2025, 17:57:22
Short summary description Origin Storage CT2K16G48C40U5-OS memory module 16 GB 1 x 16 GB DDR5:

Origin Storage CT2K16G48C40U5-OS, 16 GB, 1 x 16 GB, DDR5, 5600 MHz, 288-pin DIMM

Long summary description Origin Storage CT2K16G48C40U5-OS memory module 16 GB 1 x 16 GB DDR5:

Origin Storage CT2K16G48C40U5-OS. Component for: PC, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR5, Memory speed: 5600 MHz, Memory form factor: 288-pin DIMM

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.