Oral-B logo

Oral-B PRO 600 CrossAction Adult Sonic toothbrush Orange, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115989
Info modified on:
14 Mar 2024, 17:51:21
Short summary description Oral-B PRO 600 CrossAction Adult Sonic toothbrush Orange, White:

Oral-B PRO 600 CrossAction, Adult, Sonic toothbrush, Daily care, Polishing, Orange, White, 2 min, Germany

Long summary description Oral-B PRO 600 CrossAction Adult Sonic toothbrush Orange, White:

Oral-B PRO 600 CrossAction. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Polishing. Power source: Battery, Battery type: Built-in. Width: 71 mm, Depth: 125 mm, Height: 235 mm. Package width: 71 mm, Package depth: 125 mm, Package height: 235 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.