Oral-B logo

Oral-B iO 6 Adult Oscillating toothbrush Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3389
Info modified on:
23 Mar 2025, 08:08:09
Short summary description Oral-B iO 6 Adult Oscillating toothbrush Black:

Oral-B iO 6, Adult, Oscillating toothbrush, Intense, Daily care, Gum care, Sensitive, Whitening, Black, 2 min, Round

Long summary description Oral-B iO 6 Adult Oscillating toothbrush Black:

Oral-B iO 6. Purpose: Adult, Toothbrush type: Oscillating toothbrush, Teeth brushing modes: Intense, Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.