Oral-B logo

Oral-B Genius 10000N Adult Vibrating toothbrush Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105521
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B Genius 10000N Adult Vibrating toothbrush Black:

Oral-B Genius 10000N, Adult, Vibrating toothbrush, Daily care, Gum care, Sensitive, Whitening, Black, Germany, Battery

Long summary description Oral-B Genius 10000N Adult Vibrating toothbrush Black:

Oral-B Genius 10000N. Purpose: Adult, Toothbrush type: Vibrating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 821,39 g. Package width: 102 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.