Nintendo logo

Nintendo New 3DS XL portable game console 12,4 cm (4.88") Wi-Fi Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34387
Info modified on:
27 Jan 2020, 15:14:35
Short summary description Nintendo New 3DS XL portable game console 12,4 cm (4.88") Wi-Fi Red:

Nintendo New 3DS XL, New Nintendo 3DS XL, Red, Analogue / Digital, D-pad, LCD, 12,4 cm (4.88")

Long summary description Nintendo New 3DS XL portable game console 12,4 cm (4.88") Wi-Fi Red:

Nintendo New 3DS XL. Platform: New Nintendo 3DS XL. Product colour: Red, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 12,4 cm (4.88"), Display resolution: 800 x 240 pixels. Compatible memory cards: MicroSDHC, Included memory card size: 4 GB. Frequency band and operating channels: 2.4 GHz, Wi-Fi standards: 802.11b, 802.11g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.