Nintendo logo

Nintendo 2DS + Pokémon Omega Ruby portable game console 7,67 cm (3.02") Touchscreen Wi-Fi Red, Transparent

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19707
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Nintendo 2DS + Pokémon Omega Ruby portable game console 7,67 cm (3.02") Touchscreen Wi-Fi Red, Transparent:

Nintendo 2DS + Pokémon Omega Ruby, Nintendo 2DS, ARM11, PICA200, Red, Transparent, Analogue / Digital, D-pad

Long summary description Nintendo 2DS + Pokémon Omega Ruby portable game console 7,67 cm (3.02") Touchscreen Wi-Fi Red, Transparent:

Nintendo 2DS + Pokémon Omega Ruby. Platform: Nintendo 2DS, Processor: ARM11, Graphics processor: PICA200. Product colour: Red, Transparent, Gaming control technology: Analogue / Digital, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 7,67 cm (3.02"), Display resolution: 320 x 240 pixels. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, Included memory card size: 4 GB. Frequency band and operating channels: 2.4 GHz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.