NGS Tornado 2.1, 2.1 channels, 22 W, Home theatre, Black, Wood, 3.5 mm jack
NGS Tornado 2.1. Audio output channels: 2.1 channels, RMS rated power: 22 W, Recommended usage: Home theatre. Amplifier/receiver input interface type: 3.5 mm jack. Satellite speaker type: 2-way, Satellite speakers RMS power: 6 W, Satellite speaker frequency range: 50 - 20000 Hz. Subwoofer type: Active subwoofer, Subwoofer RMS power: 5 W. Power source: AC