NETGEAR logo

NETGEAR XS716T-100NES network switch Managed L2+/L3 10G Ethernet (100/1000/10000) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233466
Info modified on:
14 Mar 2024, 19:26:21
Short summary description NETGEAR XS716T-100NES network switch Managed L2+/L3 10G Ethernet (100/1000/10000) Black:

NETGEAR XS716T-100NES, Managed, L2+/L3, 10G Ethernet (100/1000/10000), Full duplex, Rack mounting

Long summary description NETGEAR XS716T-100NES network switch Managed L2+/L3 10G Ethernet (100/1000/10000) Black:

NETGEAR XS716T-100NES. Switch type: Managed, Switch layer: L2+/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 16, USB 2.0 ports quantity: 1. Full duplex. MAC address table: 16000 entries, Routing/switching capacity: 320 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Rack mounting

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.