NETGEAR WGR614, Ethernet LAN connection, White
NETGEAR WGR614. Channels quantity: 13 channels, Modulation: BPSK, CCK, DBPSK, DQPSK, QPSK. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u. Encryption type: WPA. Product colour: White. Antenna gain level (max): 2 dBi