NETGEAR logo

NETGEAR M4300-28G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
339379
Info modified on:
11 Dec 2023, 16:03:29
Short summary description NETGEAR M4300-28G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

NETGEAR M4300-28G, Managed, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description NETGEAR M4300-28G Managed L3 Gigabit Ethernet (10/100/1000) 1U Black:

NETGEAR M4300-28G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 26, USB 2.0 ports quantity: 1, Console port: RS-232. Routing/switching capacity: 128 Gbit/s. Power connector: DC-in jack. Rack mounting, Form factor: 1U

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.