NETGEAR logo

NETGEAR GS728TP Managed L2+/L3 Gigabit Ethernet (10/100/1000) Power supply PoE Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154741
Info modified on:
11 Dec 2023, 16:03:02
Short summary description NETGEAR GS728TP Managed L2+/L3 Gigabit Ethernet (10/100/1000) Power supply PoE Grey:

NETGEAR GS728TP, Managed, L2+/L3, Gigabit Ethernet (10/100/1000), Full duplex, Power supply PoE, Rack mounting

Long summary description NETGEAR GS728TP Managed L2+/L3 Gigabit Ethernet (10/100/1000) Power supply PoE Grey:

NETGEAR GS728TP. Switch type: Managed, Switch layer: L2+/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Routing/switching capacity: 1 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3af, IEEE.... Power supply PoE. Rack mounting

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.