NETGEAR logo

NETGEAR GS108PE Managed Gigabit Ethernet (10/100/1000) Power supply PoE Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37782
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR GS108PE Managed Gigabit Ethernet (10/100/1000) Power supply PoE Black:

NETGEAR GS108PE, Managed, Gigabit Ethernet (10/100/1000), Full duplex, Power supply PoE

Long summary description NETGEAR GS108PE Managed Gigabit Ethernet (10/100/1000) Power supply PoE Black:

NETGEAR GS108PE. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Routing/switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE.... Power connector: DC-in jack. Power supply PoE

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.