NETGEAR logo

NETGEAR D6100 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82021
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR D6100 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D6100, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, ADSL2+, Black

Long summary description NETGEAR D6100 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR D6100. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), WLAN data transfer rate (max): 867 Mbit/s, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Encryption type: WPA, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.