MSI logo

MSI SUPRIM GeForce RTX 3090 X 24G NVIDIA 24 GB GDDR6X

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220753
Info modified on:
02 Sept 2024, 20:36:25
Short summary description MSI SUPRIM GeForce RTX 3090 X 24G NVIDIA 24 GB GDDR6X:

MSI SUPRIM GeForce RTX 3090 X 24G, GeForce RTX 3090, 24 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description MSI SUPRIM GeForce RTX 3090 X 24G NVIDIA 24 GB GDDR6X:

MSI SUPRIM GeForce RTX 3090 X 24G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3090. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. PCI bus: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.