MSI logo

MSI R6850 Cyclone 1GD5 Power Edition AMD Radeon HD6850 1 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79219
Info modified on:
02 Sept 2024, 20:34:29
Short summary description MSI R6850 Cyclone 1GD5 Power Edition AMD Radeon HD6850 1 GB GDDR5:

MSI R6850 Cyclone 1GD5 Power Edition, Radeon HD6850, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI R6850 Cyclone 1GD5 Power Edition AMD Radeon HD6850 1 GB GDDR5:

MSI R6850 Cyclone 1GD5 Power Edition. Graphics processor family: AMD, Graphics processor: Radeon HD6850, Processor frequency: 775 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual-link DVI. PCI bus: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.