MSI logo

MSI Nightblade MI3 VR7RC-002DE Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42997
Info modified on:
14 Mar 2024, 19:39:35
Short summary description MSI Nightblade MI3 VR7RC-002DE Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Nightblade MI3 VR7RC-002DE, 3,6 GHz, Intel® Core™ i7, 16 GB, 1,13 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade MI3 VR7RC-002DE Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Nightblade MI3 VR7RC-002DE. Processor frequency: 3,6 GHz, Processor type: Intel® Core™ i7, Processor: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Form factor: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.