MSI logo

MSI Geforce 9500GT NVIDIA GeForce 9500 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202428
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Geforce 9500GT NVIDIA GeForce 9500 GT 1 GB GDDR2:

MSI Geforce 9500GT, GeForce 9500 GT, 1 GB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI Geforce 9500GT NVIDIA GeForce 9500 GT 1 GB GDDR2:

MSI Geforce 9500GT. Graphics processor family: NVIDIA, Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual-link DVI. PCI bus: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.