MSI logo

MSI LIGHTNING N260GTX Black Edition GeForce GTX 260 1,75 GB GDDR3

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66949
Info modified on:
03 Dec 2023, 16:46:16
Short summary description MSI LIGHTNING N260GTX Black Edition GeForce GTX 260 1,75 GB GDDR3:

MSI LIGHTNING N260GTX Black Edition, GeForce GTX 260, 1,75 GB, GDDR3, 448 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI LIGHTNING N260GTX Black Edition GeForce GTX 260 1,75 GB GDDR3:

MSI LIGHTNING N260GTX Black Edition. Graphics processor: GeForce GTX 260, Processor frequency: 680 MHz. Discrete graphics card memory: 1,75 GB, Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory speed: 2100 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual-link DVI. PCI bus: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.