MSI logo

MSI MPG Trident AS 13NUC5 Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3249
Info modified on:
20 Mar 2024, 20:47:43
Short summary description MSI MPG Trident AS 13NUC5 Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:

MSI MPG Trident AS 13NUC5, 2,5 GHz, Intel® Core™ i5, i5-13400F, 16 GB, 2,51 TB, Windows 11 Home

Long summary description MSI MPG Trident AS 13NUC5 Intel® Core™ i5 i5-13400F 16 GB DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Black:

MSI MPG Trident AS 13NUC5. Processor frequency: 2,5 GHz, Processor type: Intel® Core™ i5, Processor: i5-13400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system software: Windows 11 Home. Power supply: 500 W. Form factor: Desktop. Product type: PC. Weight: 5,53 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.