MSI logo

MSI MAG Z390M MORTAR Intel Z390 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31112
Info modified on:
30 Oct 2024, 13:07:47
Short summary description MSI MAG Z390M MORTAR Intel Z390 LGA 1151 (Socket H4) micro ATX:

MSI MAG Z390M MORTAR, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description MSI MAG Z390M MORTAR Intel Z390 LGA 1151 (Socket H4) micro ATX:

MSI MAG Z390M MORTAR. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.