MSI logo

MSI GeForce GTX 1050 2G NVIDIA 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12638
Info modified on:
02 Sept 2024, 20:33:18
Short summary description MSI GeForce GTX 1050 2G NVIDIA 2 GB GDDR5:

MSI GeForce GTX 1050 2G, GeForce GTX 1050, 2 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI GeForce GTX 1050 2G NVIDIA 2 GB GDDR5:

MSI GeForce GTX 1050 2G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050, Processor frequency: 1354 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory speed: 7000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual-link DVI. PCI bus: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.