MSI Gaming GP76 12UGS-465XPL Vector, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB, Black
MSI Gaming GP76 12UGS-465XPL Vector. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-12700H. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Product colour: Black. Weight: 2,9 kg