MSI Gaming GP70 2PE-485XPL Leopard, Intel® Core™ i5, 2,9 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB
MSI Gaming GP70 2PE-485XPL Leopard. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4210H, Processor frequency: 2,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 7 Home Premium. Product colour: Black