MSI logo

MSI Gaming GP70 2PE(Leopard)-081NL Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31811
Info modified on:
25 Jan 2025, 22:57:16
Short summary description MSI Gaming GP70 2PE(Leopard)-081NL Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

MSI Gaming GP70 2PE(Leopard)-081NL, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 878 GB

Long summary description MSI Gaming GP70 2PE(Leopard)-081NL Intel® Core™ i7 i7-4710HQ Laptop 43,9 cm (17.3") Full HD 12 GB DDR3L-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

MSI Gaming GP70 2PE(Leopard)-081NL. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4710HQ, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drives: DVD Super Multi. Operating system software: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.