MSI logo

MSI GeForce FX5500 GeForce FX 5500 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77435
Info modified on:
04 Apr 2019, 05:26:49
Short summary description MSI GeForce FX5500 GeForce FX 5500 GDDR:

MSI GeForce FX5500, GeForce FX 5500, GDDR, 64 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description MSI GeForce FX5500 GeForce FX 5500 GDDR:

MSI GeForce FX5500. Graphics processor: GeForce FX 5500, Processor frequency: 270 MHz. Graphics card memory type: GDDR, Memory bus: 64 bit, Memory speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5. PCI bus: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.