MSI logo

MSI Wind Box DC110 Intel® Celeron® 847 4 GB DDR3-SDRAM 320 GB HDD USFF Mini PC White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70917
Info modified on:
14 Mar 2024, 19:15:54
Short summary description MSI Wind Box DC110 Intel® Celeron® 847 4 GB DDR3-SDRAM 320 GB HDD USFF Mini PC White:

MSI Wind Box DC110, 1,1 GHz, Intel® Celeron®, 847, 4 GB, DDR3-SDRAM, 320 GB

Long summary description MSI Wind Box DC110 Intel® Celeron® 847 4 GB DDR3-SDRAM 320 GB HDD USFF Mini PC White:

MSI Wind Box DC110. Processor frequency: 1,1 GHz, Processor type: Intel® Celeron®, Processor: 847. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 40 W. Form factor: USFF. Product type: Mini PC. Weight: 800 g. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.