MSI Classic CX61 2QC-1654US, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 8 GB, 750 GB, Windows 8.1
MSI Classic CX61 2QC-1654US. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4200M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system software: Windows 8.1. Product colour: Black. Weight: 2,4 kg