MSI Gaming GL65 9SD-098FR, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
MSI Gaming GL65 9SD-098FR. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-9750H, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Home. Product colour: Black