MSI logo

MSI Aegis 3 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99408
Info modified on:
14 Mar 2024, 18:13:09
Short summary description MSI Aegis 3 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Aegis 3 , 2,8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 2,13 TB, Windows 10 Home

Long summary description MSI Aegis 3 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:

MSI Aegis 3 . Processor frequency: 2,8 GHz, Processor type: Intel® Core™ i5, Processor: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system software: Windows 10 Home. Power supply: 450 W. Form factor: Desktop. Product type: PC. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.