MSI logo

MSI Nightblade MI2C-256EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42492
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Nightblade MI2C-256EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black, Red:

MSI Nightblade MI2C-256EU, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade MI2C-256EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Desktop PC Black, Red:

MSI Nightblade MI2C-256EU. Processor frequency: 3 GHz, Processor type: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.