MSI logo

MSI AERO ITX 912-V809-3061 graphics card NVIDIA GeForce GTX 1650 4 GB GDDR5

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31473
Info modified on:
02 Sept 2024, 20:34:15
Short summary description MSI AERO ITX 912-V809-3061 graphics card NVIDIA GeForce GTX 1650 4 GB GDDR5:

MSI AERO ITX 912-V809-3061, GeForce GTX 1650, 4 GB, GDDR5, 128 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI AERO ITX 912-V809-3061 graphics card NVIDIA GeForce GTX 1650 4 GB GDDR5:

MSI AERO ITX 912-V809-3061. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1650. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual-link DVI. PCI bus: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.